Vishay Intertechnology, Inc. Through Hole Resistors CMF5556R200BER6

Description
56.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
56.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5556R200BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5556R200BER6-ND
Through Hole Resistors CMF5556R200BER6-ND
56.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 56.2 OHM 1/2W .1% AXIAL - CMF5556R200BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 1/2W .1% AXIAL
CMF5556R200BER6
RES 56.2 OHM 1/2W .1% AXIAL CMF5556R200BER6
RES 56.2ohm 1/2W .1% AXIAL

RES 56.2ohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,56.2Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C6494 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,56.2Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C6494
Resistor,metal Film,56.2Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C6494
Resistor,Metal Film,56.2Ohms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,56.2Ohms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5556R200BER6-ND CMF5556R200BER6 41C6494
Product Name Through Hole Resistors RES 56.2 OHM 1/2W .1% AXIAL Resistor,metal Film,56.2Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 56.2 ohms 56.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details