Vishay Intertechnology, Inc. Through Hole Resistors CMF5556R200BEBF

Description
56.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
56.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5556R200BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5556R200BEBF-ND
Through Hole Resistors CMF5556R200BEBF-ND
56.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 56.2 OHM 1/2W .1% AXIAL - CMF5556R200BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 1/2W .1% AXIAL
CMF5556R200BEBF
RES 56.2 OHM 1/2W .1% AXIAL CMF5556R200BEBF
RES 56.2ohm 1/2W .1% AXIAL

RES 56.2ohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,56.2Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C6493 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,56.2Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C6493
Resistor,metal Film,56.2Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C6493
Resistor,Metal Film,56.2Ohms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,56.2Ohms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5556R200BEBF-ND CMF5556R200BEBF 41C6493
Product Name Through Hole Resistors RES 56.2 OHM 1/2W .1% AXIAL Resistor,metal Film,56.2Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 56.2 ohms 56.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details