Vishay Intertechnology, Inc. Through Hole Resistors CMF5556R010FKEB39

Description
56.01 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
56.01 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5556R010FKEB39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5556R010FKEB39-ND
Through Hole Resistors CMF5556R010FKEB39-ND
56.01 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56.01 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 56.01 OHM 1/2W 1% AXIAL - CMF5556R010FKEB39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.01 OHM 1/2W 1% AXIAL
CMF5556R010FKEB39
RES 56.01 OHM 1/2W 1% AXIAL CMF5556R010FKEB39
RES 56.01ohm 1/2W 1% AXIAL

RES 56.01ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-39 56.01 1% T-1 Eb E3 Vishay - 68P9610 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 56.01 1% T-1 Eb E3 Vishay
68P9610
Cmf-55-39 56.01 1% T-1 Eb E3 Vishay 68P9610
CMF-55-39 56.01 1% T-1 EB e3

CMF-55-39 56.01 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5556R010FKEB39-ND CMF5556R010FKEB39 68P9610
Product Name Through Hole Resistors RES 56.01 OHM 1/2W 1% AXIAL Cmf-55-39 56.01 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 56.01 ohms 56.01 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622820-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details