Vishay Intertechnology, Inc. RES 56 OHM 1/2W 1% AXIAL CMF5556R000FKRE

Description
RES 56ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 56ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56 OHM 1/2W 1% AXIAL - CMF5556R000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM 1/2W 1% AXIAL
CMF5556R000FKRE
RES 56 OHM 1/2W 1% AXIAL CMF5556R000FKRE
RES 56ohm 1/2W 1% AXIAL

RES 56ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5556R000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5556R000FKRE-ND
Through Hole Resistors CMF5556R000FKRE-ND
56 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5556R000FKRE CMF5556R000FKRE-ND
Product Name RES 56 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56 ohms 56 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details