Vishay Intertechnology, Inc. RES 56 OHM 1/2W 1% AXIAL CMF5556R000FKR6

Description
RES 56ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 56ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56 OHM 1/2W 1% AXIAL - CMF5556R000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM 1/2W 1% AXIAL
CMF5556R000FKR6
RES 56 OHM 1/2W 1% AXIAL CMF5556R000FKR6
RES 56ohm 1/2W 1% AXIAL

RES 56ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5556R000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5556R000FKR6-ND
Through Hole Resistors CMF5556R000FKR6-ND
56 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 56 Ohm, +/1 Percent, 100 Ppm Vishay - 41C6491 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 56 Ohm, +/1 Percent, 100 Ppm Vishay
41C6491
Cmf55, 56 Ohm, +/1 Percent, 100 Ppm Vishay 41C6491
CMF55, 56 Ohm, +/- 1 Percent, 100 ppm

CMF55, 56 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5556R000FKR6 CMF5556R000FKR6-ND 41C6491
Product Name RES 56 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 56 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56 ohms 56 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details