Vishay Intertechnology, Inc. RES 56 OHM 1/2W 1% AXIAL CMF5556R000FKEA

Description
RES 56ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 56ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56 OHM 1/2W 1% AXIAL - CMF5556R000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM 1/2W 1% AXIAL
CMF5556R000FKEA
RES 56 OHM 1/2W 1% AXIAL CMF5556R000FKEA
RES 56ohm 1/2W 1% AXIAL

RES 56ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5556R000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5556R000FKEA-ND
Through Hole Resistors CMF5556R000FKEA-ND
56 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 56 1% T-1 Ea E3 Vishay - 48P6958 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 56 1% T-1 Ea E3 Vishay
48P6958
Cmf-55 56 1% T-1 Ea E3 Vishay 48P6958
CMF-55 56 1% T-1 EA e3

CMF-55 56 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5556R000FKEA CMF5556R000FKEA-ND 48P6958
Product Name RES 56 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 56 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56 ohms 56 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details