56.9 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 56.9Kohm 1/2W .25% AXIAL
Resistor,Metal Film,569KOhms,250WV,
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF5556K900CHBF-ND | CMF5556K900CHBF | 41C6480 |
| Product Name | Through Hole Resistors | RES 56.9K OHM 1/2W .25% AXIAL | Resistor,metal Film,569Kohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 0.2500 +/- % | 0.2500 +/- % |