Vishay Intertechnology, Inc. Through Hole Resistors CMF5556K900BERE70

Description
56.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
56.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5556K900BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5556K900BERE70-ND
Through Hole Resistors CMF5556K900BERE70-ND
56.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 56.9K OHM 1/2W .1% AXIAL - CMF5556K900BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.9K OHM 1/2W .1% AXIAL
CMF5556K900BERE70
RES 56.9K OHM 1/2W .1% AXIAL CMF5556K900BERE70
RES 56.9Kohm 1/2W .1% AXIAL

RES 56.9Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf55, 56.9 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C6475 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 56.9 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C6475
Cmf55, 56.9 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C6475
CMF55, 56.9 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 56.9 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5556K900BERE70-ND CMF5556K900BERE70 41C6475
Product Name Through Hole Resistors RES 56.9K OHM 1/2W .1% AXIAL Cmf55, 56.9 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details