Vishay Intertechnology, Inc. RES 56.9K OHM 1/2W .1% AXIAL CMF5556K900BEEA70

Description
RES 56.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 56.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.9K OHM 1/2W .1% AXIAL - CMF5556K900BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.9K OHM 1/2W .1% AXIAL
CMF5556K900BEEA70
RES 56.9K OHM 1/2W .1% AXIAL CMF5556K900BEEA70
RES 56.9Kohm 1/2W .1% AXIAL

RES 56.9Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5556K900BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5556K900BEEA70-ND
Through Hole Resistors CMF5556K900BEEA70-ND
56.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 56.9K .1% T-9 Ea E3 Vishay - 68P9599 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 56.9K .1% T-9 Ea E3 Vishay
68P9599
Cmf-55-70 56.9K .1% T-9 Ea E3 Vishay 68P9599
CMF-55-70 56.9K .1% T-9 EA e3

CMF-55-70 56.9K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5556K900BEEA70 CMF5556K900BEEA70-ND 68P9599
Product Name RES 56.9K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 56.9K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers