Vishay Intertechnology, Inc. RES 56.2K OHM 1/2W 1% AXIAL CMF5556K200FKRE

Description
RES 56.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 56.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 1/2W 1% AXIAL - CMF5556K200FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1/2W 1% AXIAL
CMF5556K200FKRE
RES 56.2K OHM 1/2W 1% AXIAL CMF5556K200FKRE
RES 56.2Kohm 1/2W 1% AXIAL

RES 56.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5556K200FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5556K200FKRE-ND
Through Hole Resistors CMF5556K200FKRE-ND
56.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5556K200FKRE CMF5556K200FKRE-ND
Product Name RES 56.2K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers