Vishay Intertechnology, Inc. RES 56.2K OHM 1/2W 1% AXIAL CMF5556K200FKEA

Description
RES 56.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 56.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 1/2W 1% AXIAL - CMF5556K200FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1/2W 1% AXIAL
CMF5556K200FKEA
RES 56.2K OHM 1/2W 1% AXIAL CMF5556K200FKEA
RES 56.2Kohm 1/2W 1% AXIAL

RES 56.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5556K200FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5556K200FKEA-ND
Through Hole Resistors CMF5556K200FKEA-ND
56.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5556K200FKEA CMF5556K200FKEA-ND
Product Name RES 56.2K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers