Vishay Intertechnology, Inc. RES 56.2K OHM 1/2W 1% AXIAL CMF5556K200FHRE

Description
RES 56.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 56.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 1/2W 1% AXIAL - CMF5556K200FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1/2W 1% AXIAL
CMF5556K200FHRE
RES 56.2K OHM 1/2W 1% AXIAL CMF5556K200FHRE
RES 56.2Kohm 1/2W 1% AXIAL

RES 56.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5556K200FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5556K200FHRE-ND
Through Hole Resistors CMF5556K200FHRE-ND
56.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5556K200FHRE CMF5556K200FHRE-ND
Product Name RES 56.2K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers