Vishay Precision Group Resistors - Through Hole Resistors CMF5556K200FHEB

Description
Win Source Part Number: 1052762-CMF5556K200F HEB Category: Resistors>Through Hole Resistors Series: CMF Features: Flame Retardant Coating, Moisture Resistant, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2 Resistance: 56.2 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm) Alternative Parts (Cross-Reference): 9-1879625-1; MRS25000C5622FRP00; LR1F56K2; MRS25000C5112FRP00; MBA02040C5622FRP00; MBA02040C5492FRP00; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: CMF56.2KHFCT,CMF56.2 KHFTR Base Product Number: CMF55
Request a Quote Datasheet
Description
Win Source Part Number: 1052762-CMF5556K200F HEB Category: Resistors>Through Hole Resistors Series: CMF Features: Flame Retardant Coating, Moisture Resistant, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2 Resistance: 56.2 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm) Alternative Parts (Cross-Reference): 9-1879625-1; MRS25000C5622FRP00; LR1F56K2; MRS25000C5112FRP00; MBA02040C5622FRP00; MBA02040C5492FRP00; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: CMF56.2KHFCT,CMF56.2 KHFTR Base Product Number: CMF55
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1052762-CMF5556K200FHEB
Resistors - Through Hole Resistors 1052762-CMF5556K200FHEB
Win Source Part Number: 1052762-CMF5556K200F HEB Category: Resistors>Through Hole Resistors Series: CMF Features: Flame Retardant Coating, Moisture Resistant, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2 Resistance: 56.2 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm) Alternative Parts (Cross-Reference): 9-1879625-1; MRS25000C5622FRP00; LR1F56K2; MRS25000C5112FRP00; MBA02040C5622FRP00; MBA02040C5492FRP00; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: CMF56.2KHFCT,CMF56.2 KHFTR Base Product Number: CMF55

Win Source Part Number: 1052762-CMF5556K200FHEB
Category: Resistors>Through Hole Resistors
Series: CMF
Features: Flame Retardant Coating, Moisture Resistant, Safety
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 56.2 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm)
Alternative Parts (Cross-Reference): 9-1879625-1; MRS25000C5622FRP00; LR1F56K2; MRS25000C5112FRP00; MBA02040C5622FRP00; MBA02040C5492FRP00;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: CMF56.2KHFCT,CMF56.2KHFTR
Base Product Number: CMF55

Buy Now Datasheet
RES 56.2K OHM 1% 50PPM 1/2W - CMF5556K200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1% 50PPM 1/2W
CMF5556K200FHEB
RES 56.2K OHM 1% 50PPM 1/2W CMF5556K200FHEB
RES 56.2Kohm 1% 50PPM 1/2W

RES 56.2Kohm 1% 50PPM 1/2W

Supplier's Site
2W Resistor - 53-CMF5556K200FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 56.2K OHM 1/2W 1% AXIAL Product overview: CMF5556K200FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5556K200FHEB can be used for catalog matching and distributor lookup.

RES 56.2K OHM 1/2W 1% AXIAL Product overview: CMF5556K200FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5556K200FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF56.2KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF56.2KHFCT-ND
Through Hole Resistors CMF56.2KHFCT-ND
56.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF56.2KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF56.2KHFTR-ND
Through Hole Resistors CMF56.2KHFTR-ND
56.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 56.2 Kohm, 500 Mw, 1%; Resistance Vishay - 83R8171 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 56.2 Kohm, 500 Mw, 1%; Resistance Vishay
83R8171
Metal Film Resistor, 56.2 Kohm, 500 Mw, 1%; Resistance Vishay 83R8171
METAL FILM RESISTOR, 56.2 KOHM, 500 MW, 1%; Resistance:56.2kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 56.2 KOHM, 500 MW, 1%; Resistance:56.2kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 56.2 Kohm, 500Mw, 1%; Resistance Vishay - 68P9590 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 56.2 Kohm, 500Mw, 1%; Resistance Vishay
68P9590
Metal Film Resistor, 56.2 Kohm, 500Mw, 1%; Resistance Vishay 68P9590
METAL FILM RESISTOR, 56.2 KOHM, 500mW, 1%; Resistance:56.2kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 56.2 KOHM, 500mW, 1%; Resistance:56.2kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1052762-CMF5556K200FHEB CMF5556K200FHEB 53-CMF5556K200FHEB CMF56.2KHFCT-ND 83R8171
Product Name Resistors - Through Hole Resistors RES 56.2K OHM 1% 50PPM 1/2W 2W Resistor Through Hole Resistors Metal Film Resistor, 56.2 Kohm, 500 Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Resistance Range 56200 ohms 56200 ohms 56200 ohms 56200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.5000 watts 2 watts 0.6000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details