Vishay Intertechnology, Inc. Through Hole Resistors CMF5556K200DHRE

Description
56.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
56.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5556K200DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5556K200DHRE-ND
Through Hole Resistors CMF5556K200DHRE-ND
56.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 56.2K OHM 1/2W .5% AXIAL - CMF5556K200DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1/2W .5% AXIAL
CMF5556K200DHRE
RES 56.2K OHM 1/2W .5% AXIAL CMF5556K200DHRE
RES 56.2Kohm 1/2W .5% AXIAL

RES 56.2Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 56.2K .5% T-2 R36 Vishay - 68P9588 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 56.2K .5% T-2 R36 Vishay
68P9588
Cmf-55 56.2K .5% T-2 R36 Vishay 68P9588
CMF-55 56.2K .5% T-2 R36

CMF-55 56.2K .5% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5556K200DHRE-ND CMF5556K200DHRE 68P9588
Product Name Through Hole Resistors RES 56.2K OHM 1/2W .5% AXIAL Cmf-55 56.2K .5% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details