Vishay Intertechnology, Inc. Through Hole Resistors CMF5556K200BER6

Description
56.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
56.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5556K200BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5556K200BER6-ND
Through Hole Resistors CMF5556K200BER6-ND
56.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 56.2K OHM 1/2W .1% AXIAL - CMF5556K200BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1/2W .1% AXIAL
CMF5556K200BER6
RES 56.2K OHM 1/2W .1% AXIAL CMF5556K200BER6
RES 56.2Kohm 1/2W .1% AXIAL

RES 56.2Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,56.2Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C6449 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,56.2Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C6449
Resistor,metal Film,56.2Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C6449
Resistor,Metal Film,56.2KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,56.2KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5556K200BER6-ND CMF5556K200BER6 41C6449
Product Name Through Hole Resistors RES 56.2K OHM 1/2W .1% AXIAL Resistor,metal Film,56.2Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details