Vishay Intertechnology, Inc. RES 56.2K OHM 1/2W .1% AXIAL CMF5556K200BEEK

Description
RES 56.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 56.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 1/2W .1% AXIAL - CMF5556K200BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1/2W .1% AXIAL
CMF5556K200BEEK
RES 56.2K OHM 1/2W .1% AXIAL CMF5556K200BEEK
RES 56.2Kohm 1/2W .1% AXIAL

RES 56.2Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5556K200BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5556K200BEEK-ND
Through Hole Resistors CMF5556K200BEEK-ND
56.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 56.2K .1% T-9 Ek E3 Vishay - 68P9583 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 56.2K .1% T-9 Ek E3 Vishay
68P9583
Cmf-55 56.2K .1% T-9 Ek E3 Vishay 68P9583
CMF-55 56.2K .1% T-9 EK e3

CMF-55 56.2K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5556K200BEEK CMF5556K200BEEK-ND 68P9583
Product Name RES 56.2K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 56.2K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details