Vishay Intertechnology, Inc. Through Hole Resistors CMF5556K200BEBF

Description
56.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
56.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5556K200BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5556K200BEBF-ND
Through Hole Resistors CMF5556K200BEBF-ND
56.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 56.2K OHM 1/2W .1% AXIAL - CMF5556K200BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1/2W .1% AXIAL
CMF5556K200BEBF
RES 56.2K OHM 1/2W .1% AXIAL CMF5556K200BEBF
RES 56.2Kohm 1/2W .1% AXIAL

RES 56.2Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,562Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C6446 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,562Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C6446
Resistor,metal Film,562Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C6446
Resistor,Metal Film,562KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,562KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5556K200BEBF-ND CMF5556K200BEBF 41C6446
Product Name Through Hole Resistors RES 56.2K OHM 1/2W .1% AXIAL Resistor,metal Film,562Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756915 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers