Vishay Intertechnology, Inc. Through Hole Resistors CMF5556K000JLEK

Description
56 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
56 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5556K000JLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5556K000JLEK-ND
Through Hole Resistors CMF5556K000JLEK-ND
56 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5556K000JLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5556K000JLEK
Metal Film Resistors - CMF5556K000JLEK
Metal Film Resistors - Through Hole CMF-55 56K 5% T-0 EK e3

Metal Film Resistors - Through Hole CMF-55 56K 5% T-0 EK e3

Supplier's Site
Cmf-55 56K 5% T-0 Ek E3 Vishay - 68P9578 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 56K 5% T-0 Ek E3 Vishay
68P9578
Cmf-55 56K 5% T-0 Ek E3 Vishay 68P9578
CMF-55 56K 5% T-0 EK e3

CMF-55 56K 5% T-0 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5556K000JLEK-ND CMF5556K000JLEK 68P9578
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 56K 5% T-0 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers