Vishay Intertechnology, Inc. RES 56K OHM 1/2W 5% AXIAL CMF5556K000JKEK

Description
RES 56Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 56Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56K OHM 1/2W 5% AXIAL - CMF5556K000JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56K OHM 1/2W 5% AXIAL
CMF5556K000JKEK
RES 56K OHM 1/2W 5% AXIAL CMF5556K000JKEK
RES 56Kohm 1/2W 5% AXIAL

RES 56Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5556K000JKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5556K000JKEK-ND
Through Hole Resistors CMF5556K000JKEK-ND
56 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 56K 5% T-1 Ek E3 Vishay - 68P9577 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 56K 5% T-1 Ek E3 Vishay
68P9577
Cmf-55 56K 5% T-1 Ek E3 Vishay 68P9577
CMF-55 56K 5% T-1 EK e3

CMF-55 56K 5% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5556K000JKEK CMF5556K000JKEK-ND 68P9577
Product Name RES 56K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 56K 5% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details