Vishay Intertechnology, Inc. RES 56K OHM 1/2W 5% AXIAL CMF5556K000JKEB

Description
RES 56Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 56Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56K OHM 1/2W 5% AXIAL - CMF5556K000JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56K OHM 1/2W 5% AXIAL
CMF5556K000JKEB
RES 56K OHM 1/2W 5% AXIAL CMF5556K000JKEB
RES 56Kohm 1/2W 5% AXIAL

RES 56Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5556K000JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5556K000JKEB-ND
Through Hole Resistors CMF5556K000JKEB-ND
56 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 56K 5% T-1 Eb E3 Vishay - 68P9576 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 56K 5% T-1 Eb E3 Vishay
68P9576
Cmf-55 56K 5% T-1 Eb E3 Vishay 68P9576
CMF-55 56K 5% T-1 EB e3

CMF-55 56K 5% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5556K000JKEB CMF5556K000JKEB-ND 68P9576
Product Name RES 56K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 56K 5% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers