Vishay Intertechnology, Inc. RES 56K OHM 1/2W 1% AXIAL CMF5556K000FKEK

Description
RES 56Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 56Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56K OHM 1/2W 1% AXIAL - CMF5556K000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56K OHM 1/2W 1% AXIAL
CMF5556K000FKEK
RES 56K OHM 1/2W 1% AXIAL CMF5556K000FKEK
RES 56Kohm 1/2W 1% AXIAL

RES 56Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5556K000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5556K000FKEK-ND
Through Hole Resistors CMF5556K000FKEK-ND
56 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 56K 1% T-1 Ek E3 Vishay - 48P6954 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 56K 1% T-1 Ek E3 Vishay
48P6954
Cmf-55 56K 1% T-1 Ek E3 Vishay 48P6954
CMF-55 56K 1% T-1 EK e3

CMF-55 56K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5556K000FKEK CMF5556K000FKEK-ND 48P6954
Product Name RES 56K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 56K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details