Vishay Intertechnology, Inc. RES 56K OHM 1/2W 1% AXIAL CMF5556K000FHBF

Description
RES 56Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 56Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56K OHM 1/2W 1% AXIAL - CMF5556K000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56K OHM 1/2W 1% AXIAL
CMF5556K000FHBF
RES 56K OHM 1/2W 1% AXIAL CMF5556K000FHBF
RES 56Kohm 1/2W 1% AXIAL

RES 56Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5556K000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5556K000FHBF-ND
Through Hole Resistors CMF5556K000FHBF-ND
56 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 56K 1% T-2 B14 Vishay - 68P9572 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 56K 1% T-2 B14 Vishay
68P9572
Cmf-55 56K 1% T-2 B14 Vishay 68P9572
CMF-55 56K 1% T-2 B14

CMF-55 56K 1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5556K000FHBF CMF5556K000FHBF-ND 68P9572
Product Name RES 56K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 56K 1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details