Vishay Intertechnology, Inc. RES 56K OHM 1/2W 1% AXIAL CMF5556K000FER6

Description
RES 56Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 56Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56K OHM 1/2W 1% AXIAL - CMF5556K000FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56K OHM 1/2W 1% AXIAL
CMF5556K000FER6
RES 56K OHM 1/2W 1% AXIAL CMF5556K000FER6
RES 56Kohm 1/2W 1% AXIAL

RES 56Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5556K000FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5556K000FER6-ND
Through Hole Resistors CMF5556K000FER6-ND
56 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 56 Kohm, +/1 Percent, 25 Ppm Vishay - 41C6438 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 56 Kohm, +/1 Percent, 25 Ppm Vishay
41C6438
Cmf55, 56 Kohm, +/1 Percent, 25 Ppm Vishay 41C6438
CMF55, 56 kOhm, +/- 1 Percent, 25 ppm

CMF55, 56 kOhm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5556K000FER6 CMF5556K000FER6-ND 41C6438
Product Name RES 56K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 56 Kohm, +/1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers