Vishay Intertechnology, Inc. Through Hole Resistors CMF55562R00FKRE

Description
562 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
562 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55562R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55562R00FKRE-ND
Through Hole Resistors CMF55562R00FKRE-ND
562 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

562 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 562 OHM 1/2W 1% AXIAL - CMF55562R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 1/2W 1% AXIAL
CMF55562R00FKRE
RES 562 OHM 1/2W 1% AXIAL CMF55562R00FKRE
RES 562ohm 1/2W 1% AXIAL

RES 562ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 562 1% T-1 R36 Vishay - 68P9678 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 562 1% T-1 R36 Vishay
68P9678
Cmf-55 562 1% T-1 R36 Vishay 68P9678
CMF-55 562 1% T-1 R36

CMF-55 562 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55562R00FKRE-ND CMF55562R00FKRE 68P9678
Product Name Through Hole Resistors RES 562 OHM 1/2W 1% AXIAL Cmf-55 562 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 562 ohms 562 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details