Vishay Intertechnology, Inc. Through Hole Resistors CMF55562R00FKR6

Description
562 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
562 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55562R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55562R00FKR6-ND
Through Hole Resistors CMF55562R00FKR6-ND
562 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

562 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 562 OHM 1/2W 1% AXIAL - CMF55562R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 1/2W 1% AXIAL
CMF55562R00FKR6
RES 562 OHM 1/2W 1% AXIAL CMF55562R00FKR6
RES 562ohm 1/2W 1% AXIAL

RES 562ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,562Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C6545 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,562Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C6545
Resistor,metal Film,562Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C6545
Resistor,Metal Film,562Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,562Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55562R00FKR6-ND CMF55562R00FKR6 41C6545
Product Name Through Hole Resistors RES 562 OHM 1/2W 1% AXIAL Resistor,metal Film,562Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 562 ohms 562 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details