Vishay Intertechnology, Inc. Metal Film Resistors - CMF55562R00FKEK

Description
Metal Film Resistors - Through Hole 562ohm 1% 100PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 562ohm 1% 100PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55562R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55562R00FKEK
Metal Film Resistors - CMF55562R00FKEK
Metal Film Resistors - Through Hole 562ohm 1% 100PPM 1/4W

Metal Film Resistors - Through Hole 562ohm 1% 100PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF55562R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55562R00FKEK-ND
Through Hole Resistors CMF55562R00FKEK-ND
562 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

562 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 562 1% T-1 Ek E3 Vishay - 48P6974 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 562 1% T-1 Ek E3 Vishay
48P6974
Cmf-55 562 1% T-1 Ek E3 Vishay 48P6974
CMF-55 562 1% T-1 EK e3

CMF-55 562 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55562R00FKEK CMF55562R00FKEK-ND 48P6974
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 562 1% T-1 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details