Vishay Intertechnology, Inc. Through Hole Resistors CMF55562R00FKEB

Description
562 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
562 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF55562R00FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55562R00FKEBTR-ND
Through Hole Resistors 541-CMF55562R00FKEBTR-ND
562 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

562 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF55562R00FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55562R00FKEBCT-ND
Through Hole Resistors 541-CMF55562R00FKEBCT-ND
RES 562 OHM 1/2W 1% AXIAL

RES 562 OHM 1/2W 1% AXIAL

Buy Now Datasheet
Metal Film Resistors - - CMF55562R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55562R00FKEB
Metal Film Resistors - CMF55562R00FKEB
Metal Film Resistors - Through Hole 1/4watt 562ohms 1%

Metal Film Resistors - Through Hole 1/4watt 562ohms 1%

Supplier's Site
Cmf-55 562 1% T-1 Eb E3 Vishay - 48P6973 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 562 1% T-1 Eb E3 Vishay
48P6973
Cmf-55 562 1% T-1 Eb E3 Vishay 48P6973
CMF-55 562 1% T-1 EB e3

CMF-55 562 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CMF55562R00FKEBTR-ND CMF55562R00FKEB 48P6973
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 562 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 562 ohms 562 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers