Vishay Intertechnology, Inc. RES 562 OHM 1/2W 1% AXIAL CMF55562R00FHRE70

Description
RES 562ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 562ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 1/2W 1% AXIAL - CMF55562R00FHRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 1/2W 1% AXIAL
CMF55562R00FHRE70
RES 562 OHM 1/2W 1% AXIAL CMF55562R00FHRE70
RES 562ohm 1/2W 1% AXIAL

RES 562ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55562R00FHRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55562R00FHRE70-ND
Through Hole Resistors CMF55562R00FHRE70-ND
562 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

562 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 562 1% T-2 R36 Vishay - 68P9675 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 562 1% T-2 R36 Vishay
68P9675
Cmf-55-70 562 1% T-2 R36 Vishay 68P9675
CMF-55-70 562 1% T-2 R36

CMF-55-70 562 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55562R00FHRE70 CMF55562R00FHRE70-ND 68P9675
Product Name RES 562 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 562 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details