Vishay Intertechnology, Inc. RES 562 OHM 1% 50PPM 1/2W CMF55562R00FHEB

Description
RES 562ohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 562ohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 1% 50PPM 1/2W - CMF55562R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 1% 50PPM 1/2W
CMF55562R00FHEB
RES 562 OHM 1% 50PPM 1/2W CMF55562R00FHEB
RES 562ohm 1% 50PPM 1/2W

RES 562ohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF562HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF562HFTR-ND
Through Hole Resistors CMF562HFTR-ND
562 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

562 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF562HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF562HFCT-ND
Through Hole Resistors CMF562HFCT-ND
562 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

562 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 562 1% T-2 Eb E3 Vishay - 68P9672 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 562 1% T-2 Eb E3 Vishay
68P9672
Cmf-55 562 1% T-2 Eb E3 Vishay 68P9672
CMF-55 562 1% T-2 EB e3

CMF-55 562 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55562R00FHEB CMF562HFTR-ND 68P9672
Product Name RES 562 OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 562 1% T-2 Eb E3 Vishay
Resistance Range 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756606 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers