Vishay Intertechnology, Inc. RES 562 OHM 1/2W 1% AXIAL CMF55562R00FHEA

Description
RES 562ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 562ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 1/2W 1% AXIAL - CMF55562R00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 1/2W 1% AXIAL
CMF55562R00FHEA
RES 562 OHM 1/2W 1% AXIAL CMF55562R00FHEA
RES 562ohm 1/2W 1% AXIAL

RES 562ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55562R00FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55562R00FHEA-ND
Through Hole Resistors CMF55562R00FHEA-ND
562 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

562 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 562 1% T-2 Ea E3 Vishay - 68P9671 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 562 1% T-2 Ea E3 Vishay
68P9671
Cmf-55 562 1% T-2 Ea E3 Vishay 68P9671
CMF-55 562 1% T-2 EA e3

CMF-55 562 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55562R00FHEA CMF55562R00FHEA-ND 68P9671
Product Name RES 562 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 562 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details