Vishay Intertechnology, Inc. RES 562 OHM 1/2W .5% AXIAL CMF55562R00DHRE

Description
RES 562ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 562ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 1/2W .5% AXIAL - CMF55562R00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 1/2W .5% AXIAL
CMF55562R00DHRE
RES 562 OHM 1/2W .5% AXIAL CMF55562R00DHRE
RES 562ohm 1/2W .5% AXIAL

RES 562ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55562R00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55562R00DHRE-ND
Through Hole Resistors CMF55562R00DHRE-ND
562 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

562 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55562R00DHRE CMF55562R00DHRE-ND
Product Name RES 562 OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562 ohms 562 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details