Vishay Intertechnology, Inc. RES 562 OHM 1/2W .5% AXIAL CMF55562R00DHEA

Description
RES 562ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 562ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 1/2W .5% AXIAL - CMF55562R00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 1/2W .5% AXIAL
CMF55562R00DHEA
RES 562 OHM 1/2W .5% AXIAL CMF55562R00DHEA
RES 562ohm 1/2W .5% AXIAL

RES 562ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55562R00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55562R00DHEA-ND
Through Hole Resistors CMF55562R00DHEA-ND
562 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

562 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 562 .5% T-2 Ea E3 Vishay - 68P9668 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 562 .5% T-2 Ea E3 Vishay
68P9668
Cmf-55 562 .5% T-2 Ea E3 Vishay 68P9668
CMF-55 562 .5% T-2 EA e3

CMF-55 562 .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55562R00DHEA CMF55562R00DHEA-ND 68P9668
Product Name RES 562 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 562 .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562 ohms 562 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers