Vishay Intertechnology, Inc. RES 562 OHM 1/2W .1% AXIAL CMF55562R00BER670

Description
RES 562ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 562ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 1/2W .1% AXIAL - CMF55562R00BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 1/2W .1% AXIAL
CMF55562R00BER670
RES 562 OHM 1/2W .1% AXIAL CMF55562R00BER670
RES 562ohm 1/2W .1% AXIAL

RES 562ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55562R00BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55562R00BER670-ND
Through Hole Resistors CMF55562R00BER670-ND
562 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

562 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 562 Ohm, +/0.1 Percent, 25 Ppm Vishay - 41C6534 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 562 Ohm, +/0.1 Percent, 25 Ppm Vishay
41C6534
Cmf55, 562 Ohm, +/0.1 Percent, 25 Ppm Vishay 41C6534
CMF55, 562 Ohm, +/- 0.1 Percent, 25 ppm

CMF55, 562 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55562R00BER670 CMF55562R00BER670-ND 41C6534
Product Name RES 562 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf55, 562 Ohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562 ohms 562 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details