Vishay Intertechnology, Inc. RES 562 OHM 1/2W .1% AXIAL CMF55562R00BEEB70

Description
RES 562ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 562ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 1/2W .1% AXIAL - CMF55562R00BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 1/2W .1% AXIAL
CMF55562R00BEEB70
RES 562 OHM 1/2W .1% AXIAL CMF55562R00BEEB70
RES 562ohm 1/2W .1% AXIAL

RES 562ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55562R00BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55562R00BEEB70-ND
Through Hole Resistors CMF55562R00BEEB70-ND
562 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

562 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 562 .1% T-9 Eb E3 Vishay - 68P9667 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 562 .1% T-9 Eb E3 Vishay
68P9667
Cmf-55-70 562 .1% T-9 Eb E3 Vishay 68P9667
CMF-55-70 562 .1% T-9 EB e3

CMF-55-70 562 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55562R00BEEB70 CMF55562R00BEEB70-ND 68P9667
Product Name RES 562 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 562 .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562 ohms 562 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details