Vishay Intertechnology, Inc. RES 562K OHM 1/2W 1% AXIAL CMF55562K00FLEB

Description
RES 562Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 562Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562K OHM 1/2W 1% AXIAL - CMF55562K00FLEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562K OHM 1/2W 1% AXIAL
CMF55562K00FLEB
RES 562K OHM 1/2W 1% AXIAL CMF55562K00FLEB
RES 562Kohm 1/2W 1% AXIAL

RES 562Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55562K00FLEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55562K00FLEB-ND
Through Hole Resistors CMF55562K00FLEB-ND
562 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

562 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 562K 1% T-0 Eb E3 Vishay - 48P6970 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 562K 1% T-0 Eb E3 Vishay
48P6970
Cmf-55 562K 1% T-0 Eb E3 Vishay 48P6970
CMF-55 562K 1% T-0 EB e3

CMF-55 562K 1% T-0 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55562K00FLEB CMF55562K00FLEB-ND 48P6970
Product Name RES 562K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 562K 1% T-0 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers