Vishay Intertechnology, Inc. RES 562K OHM 1/2W 1% AXIAL CMF55562K00FKRE

Description
RES 562Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 562Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562K OHM 1/2W 1% AXIAL - CMF55562K00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562K OHM 1/2W 1% AXIAL
CMF55562K00FKRE
RES 562K OHM 1/2W 1% AXIAL CMF55562K00FKRE
RES 562Kohm 1/2W 1% AXIAL

RES 562Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55562K00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55562K00FKRE-ND
Through Hole Resistors CMF55562K00FKRE-ND
562 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

562 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,562Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C6528 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,562Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C6528
Resistor,metal Film,562Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C6528
Resistor,Metal Film,562KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,562KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55562K00FKRE CMF55562K00FKRE-ND 41C6528
Product Name RES 562K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,562Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers