Vishay Intertechnology, Inc. Through Hole Resistors CMF55562K00FKEK

Description
562 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
562 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55562K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55562K00FKEK-ND
Through Hole Resistors CMF55562K00FKEK-ND
562 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

562 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55562K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55562K00FKEK
Metal Film Resistors - CMF55562K00FKEK
Metal Film Resistors - Through Hole 1/4watt 562Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 562Kohms 1%

Supplier's Site
Cmf-55 562K 1% T-1 Ek E3 Vishay - 48P6969 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 562K 1% T-1 Ek E3 Vishay
48P6969
Cmf-55 562K 1% T-1 Ek E3 Vishay 48P6969
CMF-55 562K 1% T-1 EK e3

CMF-55 562K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55562K00FKEK-ND CMF55562K00FKEK 48P6969
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 562K 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details