Vishay Intertechnology, Inc. Through Hole Resistors CMF55562K00FKEB

Description
562 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
562 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55562K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55562K00FKEB-ND
Through Hole Resistors CMF55562K00FKEB-ND
562 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

562 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
2W Resistor - 53-CMF55562K00FKEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 562K OHM 1/2W 1% AXIAL Product overview: CMF55562K00FKEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55562K00FKEB can be used for catalog matching and distributor lookup.

RES 562K OHM 1/2W 1% AXIAL Product overview: CMF55562K00FKEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55562K00FKEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 562K OHM 1/2W 1% AXIAL - CMF55562K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562K OHM 1/2W 1% AXIAL
CMF55562K00FKEB
RES 562K OHM 1/2W 1% AXIAL CMF55562K00FKEB
RES 562Kohm 1/2W 1% AXIAL

RES 562Kohm 1/2W 1% AXIAL

Supplier's Site
Resistors - Through Hole Resistors - 1374832-CMF55562K00FKEB - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374832-CMF55562K00FKEB
Resistors - Through Hole Resistors 1374832-CMF55562K00FKEB
Win Source Part Number: 1374832-CMF55562K00F KEB Category: Resistors - Through Hole Resistors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 175°C Fake Threat In the Open Market: 32 pct. MSL Level: Not Applicable Mfr: Vishay Dale Series: CMF Product Status: Active Features: Flame Retardant Coating, Moisture Resistant, Safety Package / Case: Axial Supplier Device Package: Axial Base Product Number: CMF55 HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm) ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 562 kOhms Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2

Win Source Part Number: 1374832-CMF55562K00FKEB
Category: Resistors - Through Hole Resistors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 175°C
Fake Threat In the Open Market: 32 pct.
MSL Level: Not Applicable
Mfr: Vishay Dale
Series: CMF
Product Status: Active
Features: Flame Retardant Coating, Moisture Resistant, Safety
Package / Case: Axial
Supplier Device Package: Axial
Base Product Number: CMF55
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm)
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 562 kOhms
Power (Watts): 0.5W, 1/2W
Composition: Metal Film
Number of Terminations: 2

Buy Now Datasheet
Cmf-55 562K 1% T-1 Eb E3 Vishay - 48P6968 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 562K 1% T-1 Eb E3 Vishay
48P6968
Cmf-55 562K 1% T-1 Eb E3 Vishay 48P6968
CMF-55 562K 1% T-1 EB e3

CMF-55 562K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CMF55562K00FKEB-ND 53-CMF55562K00FKEB CMF55562K00FKEB 1374832-CMF55562K00FKEB 48P6968
Product Name Through Hole Resistors 2W Resistor RES 562K OHM 1/2W 1% AXIAL Resistors - Through Hole Resistors Cmf-55 562K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details