Vishay Intertechnology, Inc. Metal Film Resistors - CMF55562K00FKBF

Description
Metal Film Resistors - Through Hole 1/4watt 562ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 562ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55562K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55562K00FKBF
Metal Film Resistors - CMF55562K00FKBF
Metal Film Resistors - Through Hole 1/4watt 562ohms 1%

Metal Film Resistors - Through Hole 1/4watt 562ohms 1%

Supplier's Site
Through Hole Resistors - CMF55562K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55562K00FKBF-ND
Through Hole Resistors CMF55562K00FKBF-ND
562 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

562 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,5.62Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C6527 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.62Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C6527
Resistor,metal Film,5.62Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C6527
Resistor,Metal Film,5.62MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,5.62MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55562K00FKBF CMF55562K00FKBF-ND 41C6527
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,5.62Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 562 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers