Vishay Precision Group Metal Film Resistors - CMF55562K00FHWF

Description
Metal Film Resistors - Through Hole CMF-55 562K 1% T-2 RE5
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-55 562K 1% T-2 RE5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55562K00FHWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55562K00FHWF
Metal Film Resistors - CMF55562K00FHWF
Metal Film Resistors - Through Hole CMF-55 562K 1% T-2 RE5

Metal Film Resistors - Through Hole CMF-55 562K 1% T-2 RE5

Supplier's Site
Cmf-55 562K 1% T-2 Re5 Vishay - 68P9653 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 562K 1% T-2 Re5 Vishay
68P9653
Cmf-55 562K 1% T-2 Re5 Vishay 68P9653
CMF-55 562K 1% T-2 RE5

CMF-55 562K 1% T-2 RE5

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55562K00FHWF 68P9653
Product Name Metal Film Resistors - Cmf-55 562K 1% T-2 Re5 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details