Vishay Intertechnology, Inc. RES 562K OHM 1/2W 1% AXIAL CMF55562K00FHEB

Description
RES 562Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 562Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562K OHM 1/2W 1% AXIAL - CMF55562K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562K OHM 1/2W 1% AXIAL
CMF55562K00FHEB
RES 562K OHM 1/2W 1% AXIAL CMF55562K00FHEB
RES 562Kohm 1/2W 1% AXIAL

RES 562Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF562KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF562KHFTR-ND
Through Hole Resistors CMF562KHFTR-ND
562 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

562 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF562KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF562KHFCT-ND
Through Hole Resistors CMF562KHFCT-ND
562 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

562 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 562K 1% T-2 Eb E3 Vishay - 68P9652 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 562K 1% T-2 Eb E3 Vishay
68P9652
Cmf-55 562K 1% T-2 Eb E3 Vishay 68P9652
CMF-55 562K 1% T-2 EB e3

CMF-55 562K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55562K00FHEB CMF562KHFTR-ND 68P9652
Product Name RES 562K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 562K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614959-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.02E6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers