Vishay Intertechnology, Inc. RES 562K OHM 1/2W .5% AXIAL CMF55562K00DHEA

Description
RES 562Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 562Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562K OHM 1/2W .5% AXIAL - CMF55562K00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562K OHM 1/2W .5% AXIAL
CMF55562K00DHEA
RES 562K OHM 1/2W .5% AXIAL CMF55562K00DHEA
RES 562Kohm 1/2W .5% AXIAL

RES 562Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55562K00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55562K00DHEA-ND
Through Hole Resistors CMF55562K00DHEA-ND
562 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

562 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55562K00DHEA CMF55562K00DHEA-ND
Product Name RES 562K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers