Vishay Intertechnology, Inc. RES 562K OHM 1/2W .5% AXIAL CMF55562K00DEEB

Description
RES 562Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 562Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562K OHM 1/2W .5% AXIAL - CMF55562K00DEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562K OHM 1/2W .5% AXIAL
CMF55562K00DEEB
RES 562K OHM 1/2W .5% AXIAL CMF55562K00DEEB
RES 562Kohm 1/2W .5% AXIAL

RES 562Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55562K00DEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55562K00DEEB-ND
Through Hole Resistors CMF55562K00DEEB-ND
562 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

562 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 562K .5% T-9 Eb E3 Vishay - 68P9646 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 562K .5% T-9 Eb E3 Vishay
68P9646
Cmf-55 562K .5% T-9 Eb E3 Vishay 68P9646
CMF-55 562K .5% T-9 EB e3

CMF-55 562K .5% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55562K00DEEB CMF55562K00DEEB-ND 68P9646
Product Name RES 562K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 562K .5% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614975-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details