Vishay Intertechnology, Inc. RES 562K OHM 1/2W .1% AXIAL CMF55562K00BEBF

Description
RES 562Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 562Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562K OHM 1/2W .1% AXIAL - CMF55562K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562K OHM 1/2W .1% AXIAL
CMF55562K00BEBF
RES 562K OHM 1/2W .1% AXIAL CMF55562K00BEBF
RES 562Kohm 1/2W .1% AXIAL

RES 562Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55562K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55562K00BEBF-ND
Through Hole Resistors CMF55562K00BEBF-ND
562 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

562 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,562Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C6517 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,562Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C6517
Resistor,metal Film,562Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C6517
Resistor,Metal Film,562KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,562KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55562K00BEBF CMF55562K00BEBF-ND 41C6517
Product Name RES 562K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,562Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers