Vishay Intertechnology, Inc. Metal Film Resistors - CMF55560R00JLEK

Description
Metal Film Resistors - Through Hole CMF-55 560 5% T-0 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 560 5% T-0 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55560R00JLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55560R00JLEK
Metal Film Resistors - CMF55560R00JLEK
Metal Film Resistors - Through Hole CMF-55 560 5% T-0 EK e3

Metal Film Resistors - Through Hole CMF-55 560 5% T-0 EK e3

Supplier's Site
Through Hole Resistors - CMF55560R00JLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55560R00JLEK-ND
Through Hole Resistors CMF55560R00JLEK-ND
560 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

560 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 560 5% T-0 Ek E3 Vishay - 68P9643 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 560 5% T-0 Ek E3 Vishay
68P9643
Cmf-55 560 5% T-0 Ek E3 Vishay 68P9643
CMF-55 560 5% T-0 EK e3

CMF-55 560 5% T-0 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55560R00JLEK CMF55560R00JLEK-ND 68P9643
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 560 5% T-0 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details