Vishay Intertechnology, Inc. RES 560 OHM 1/2W 5% AXIAL CMF55560R00JKEA

Description
RES 560ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 560ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 1/2W 5% AXIAL - CMF55560R00JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1/2W 5% AXIAL
CMF55560R00JKEA
RES 560 OHM 1/2W 5% AXIAL CMF55560R00JKEA
RES 560ohm 1/2W 5% AXIAL

RES 560ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55560R00JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55560R00JKEA-ND
Through Hole Resistors CMF55560R00JKEA-ND
560 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

560 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55560R00JKEA CMF55560R00JKEA-ND
Product Name RES 560 OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560 ohms 560 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details