Vishay Intertechnology, Inc. RES 560 OHM 1/2W 1% AXIAL CMF55560R00FKRE39

Description
RES 560ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 560ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 1/2W 1% AXIAL - CMF55560R00FKRE39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1/2W 1% AXIAL
CMF55560R00FKRE39
RES 560 OHM 1/2W 1% AXIAL CMF55560R00FKRE39
RES 560ohm 1/2W 1% AXIAL

RES 560ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55560R00FKRE39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55560R00FKRE39-ND
Through Hole Resistors CMF55560R00FKRE39-ND
560 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

560 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-39 560 1% T-1 R36 Vishay - 68P9639 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 560 1% T-1 R36 Vishay
68P9639
Cmf-55-39 560 1% T-1 R36 Vishay 68P9639
CMF-55-39 560 1% T-1 R36

CMF-55-39 560 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55560R00FKRE39 CMF55560R00FKRE39-ND 68P9639
Product Name RES 560 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-39 560 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560 ohms 560 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details