Vishay Intertechnology, Inc. Metal Film Resistors - CMF55560R00FKR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55560R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55560R00FKR6
Metal Film Resistors - CMF55560R00FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55560R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55560R00FKR6-ND
Through Hole Resistors CMF55560R00FKR6-ND
560 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

560 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 560 Ohm, +/1 Percent, 100 Ppm Vishay - 41C6515 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 560 Ohm, +/1 Percent, 100 Ppm Vishay
41C6515
Cmf55, 560 Ohm, +/1 Percent, 100 Ppm Vishay 41C6515
CMF55, 560 Ohm, +/- 1 Percent, 100 ppm

CMF55, 560 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55560R00FKR6 CMF55560R00FKR6-ND 41C6515
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 560 Ohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details