Vishay Intertechnology, Inc. RES 560 OHM 1/2W 1% AXIAL CMF55560R00FKBF

Description
RES 560ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 560ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 1/2W 1% AXIAL - CMF55560R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1/2W 1% AXIAL
CMF55560R00FKBF
RES 560 OHM 1/2W 1% AXIAL CMF55560R00FKBF
RES 560ohm 1/2W 1% AXIAL

RES 560ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55560R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55560R00FKBF-ND
Through Hole Resistors CMF55560R00FKBF-ND
560 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

560 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 560 Ohm, +/1 Percent, 100 Ppm Vishay - 41C6514 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 560 Ohm, +/1 Percent, 100 Ppm Vishay
41C6514
Cmf55, 560 Ohm, +/1 Percent, 100 Ppm Vishay 41C6514
CMF55, 560 Ohm, +/- 1 Percent, 100 ppm

CMF55, 560 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55560R00FKBF CMF55560R00FKBF-ND 41C6514
Product Name RES 560 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 560 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560 ohms 560 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details