Vishay Intertechnology, Inc. RES 560K OHM 1/2W 5% AXIAL CMF55560K00JKEB

Description
RES 560Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 560Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560K OHM 1/2W 5% AXIAL - CMF55560K00JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560K OHM 1/2W 5% AXIAL
CMF55560K00JKEB
RES 560K OHM 1/2W 5% AXIAL CMF55560K00JKEB
RES 560Kohm 1/2W 5% AXIAL

RES 560Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55560K00JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55560K00JKEB-ND
Through Hole Resistors CMF55560K00JKEB-ND
560 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

560 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 560K 5% T-1 Eb E3 Vishay - 68P9633 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 560K 5% T-1 Eb E3 Vishay
68P9633
Cmf-55 560K 5% T-1 Eb E3 Vishay 68P9633
CMF-55 560K 5% T-1 EB e3

CMF-55 560K 5% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55560K00JKEB CMF55560K00JKEB-ND 68P9633
Product Name RES 560K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 560K 5% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers